OMEGA Engineering, Inc.
Stepper Motors
OMHT34-485-D
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
5880-OMHT34-485-D-ND |
|
Product Name
|
Stepper Motors |
|
DC Voltage Range
|
3.2 VDC
|
Unlock Full Specs
to access all available technical data
Similar Products
Stepper Construction
Permanent Magnet
Step Angle
1.80 degrees
Continuous Current
0.6000 amps
View Details
DC Voltage Range
3.0 VDC
Torque Constant
0.0453 in-oz/amp (0.3200 mN-m/amp)
Rotor Inertia
2.83E-9 oz-in-sec² (2.00E-8 kg-cm²)
View Details
Continuous Current
3.4 amps
Continuous Torque
50.4 In-lbs (58.06 kg-cm)
Rotor Inertia
0.6697 oz-in-sec² (4.73 kg-cm²)
View Details
Standard DC Voltage
24V
DC Voltage Range
24.0 VDC
Continuous Torque
6.2 to 21.9 In-lbs (7.21 to 25.22 kg-cm)
View Details