OMEGA Engineering, Inc.
Stepper Motors
OMHT24-108
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
5880-OMHT24-108-ND |
|
Product Name
|
Stepper Motors |
|
DC Voltage Range
|
2.6 VDC
|
Unlock Full Specs
to access all available technical data
Similar Products
Stepper Construction
Permanent Magnet
Holding Torque
16 In-oz (11 N-cm)
Step Angle
1.80 degrees
View Details
Current per Phase
0.0750 amps
Holding Torque
1 In-oz (1 N-cm)
Step Angle
15.00 degrees
View Details
DC Voltage Range
565.0 VDC
Holding Torque
283 In-oz (200 N-cm)
Continuous Current
1.84 amps
View Details
Stepper Construction
Permanent Magnet
DC Voltage Range
34.0 VDC
Current per Phase
4 amps
View Details