OMEGA Engineering, Inc.
Stepper Motors
OMHT24-105
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
5880-OMHT24-105-ND |
|
Product Name
|
Stepper Motors |
|
DC Voltage Range
|
1.7 VDC
|
Unlock Full Specs
to access all available technical data
Similar Products
Holding Torque
58 In-oz (41 N-cm)
Step Angle
0.90 degrees
Rotor Inertia
8.21E-4 oz-in-sec² (0.0058 kg-cm²)
View Details
DC Voltage Range
6.0 VDC
Torque Constant
0.1543 in-oz/amp (1.09 mN-m/amp)
Rotor Inertia
1.35E-7 oz-in-sec² (9.50E-7 kg-cm²)
View Details
Shenzhen Power Motor Industrial Co., Ltd.
Step Angle
1.80 degrees
Continuous Current
4.8 amps
Rotor Inertia
0.0042 oz-in-sec² (0.0298 kg-cm²)
View Details
3X Motion Technologies Co., Ltd
Stepper Construction
Hybrid
DC Voltage Range
5.4 VDC
Number of Leads
4 to 8 #
View Details