OMEGA Engineering, Inc.
Stepper Motors
OMHT24-100
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
5880-OMHT24-100-ND |
|
Product Name
|
Stepper Motors |
|
Units
|
English
|
Unlock Full Specs
to access all available technical data
Similar Products
DC Voltage Range
6.0 VDC
Torque Constant
0.9006 in-oz/amp (6.36 mN-m/amp)
Rotor Inertia
7.93E-5 oz-in-sec² (5.60E-4 kg-cm²)
View Details
DC Voltage Range
565.0 VDC
Holding Torque
4248 In-oz (3000 N-cm)
Continuous Current
14.24 amps
View Details
Standard DC Voltage
24V
DC Voltage Range
24.0 VDC
Continuous Torque
12.5 In-lbs (14.41 kg-cm)
View Details