OMEGA Engineering, Inc.
Stepper Motors
OMHT23-600-D
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
5880-OMHT23-600-D-ND |
|
Product Name
|
Stepper Motors |
|
DC Voltage Range
|
6.4 VDC
|
Unlock Full Specs
to access all available technical data
Similar Products
Stepper Construction
Permanent Magnet
Holding Torque
30 In-oz (21 N-cm)
Step Angle
1.80 degrees
View Details
DC Voltage Range
12.0 VDC
Torque Constant
1.94 in-oz/amp (13.7 mN-m/amp)
Rotor Inertia
4.94E-4 oz-in-sec² (0.0035 kg-cm²)
View Details
Continuous Current
2.6 amps
Continuous Torque
20.3 In-lbs (23.37 kg-cm)
Rotor Inertia
0.0865 oz-in-sec² (0.6110 kg-cm²)
View Details
Standard DC Voltage
24V
DC Voltage Range
24.0 VDC
Continuous Torque
12.5 In-lbs (14.41 kg-cm)
View Details