OMEGA Engineering, Inc.
Stepper Motors
OMHT23-593-D
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
5880-OMHT23-593-D-ND |
|
Product Name
|
Stepper Motors |
|
DC Voltage Range
|
7.4 VDC
|
Unlock Full Specs
to access all available technical data
Similar Products
Stepper Construction
Permanent Magnet
Holding Torque
14 In-oz (10 N-cm)
Step Angle
1.80 degrees
View Details
DC Voltage Range
6.0 VDC
Torque Constant
0.9176 in-oz/amp (6.48 mN-m/amp)
Units
Metric
View Details
DC Voltage Range
360.0 VDC
Holding Torque
113 In-oz (80 N-cm)
Continuous Current
0.8300 amps
View Details
Standard DC Voltage
12V; 24V
DC Voltage Range
12.0 to 24.0 VDC
Continuous Torque
0.1 to 0.2 In-lbs (0.0937 to 0.2739 kg-cm)
View Details