OMEGA Engineering, Inc.
Stepper Motors
OMHT23-550
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
5880-OMHT23-550-ND |
|
Product Name
|
Stepper Motors |
|
Units
|
English
|
Unlock Full Specs
to access all available technical data
Similar Products
Stepper Construction
Permanent Magnet
Holding Torque
411 In-oz (290 N-cm)
Step Angle
1.80 degrees
View Details
DC Voltage Range
24.0 VDC
Torque Constant
1 in-oz/amp (7.08 mN-m/amp)
Rotor Inertia
7.65E-6 oz-in-sec² (5.40E-5 kg-cm²)
View Details
DC Voltage Range
565.0 VDC
Continuous Current
0.8000 amps
Continuous Torque
6.0 In-lbs (6.94 kg-cm)
View Details
Standard DC Voltage
24V
DC Voltage Range
24.0 VDC
Continuous Torque
12.5 In-lbs (14.41 kg-cm)
View Details