OMEGA Engineering, Inc.
Stepper Motors
OMHT17-278
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
5880-OMHT17-278-ND |
|
Product Name
|
Stepper Motors |
|
DC Voltage Range
|
6.4 VDC
|
Unlock Full Specs
to access all available technical data
Similar Products
Stepper Construction
Permanent Magnet
Holding Torque
2973 In-oz (2100 N-cm)
Step Angle
1.80 degrees
View Details
DC Voltage Range
24.0 VDC
Torque Constant
4.56 in-oz/amp (32.2 mN-m/amp)
Rotor Inertia
4.67E-5 oz-in-sec² (3.30E-4 kg-cm²)
View Details
DC Voltage Range
565.0 VDC
Holding Torque
113 In-oz (80 N-cm)
Continuous Current
0.4900 amps
View Details
Stepper Construction
Permanent Magnet
DC Voltage Range
34.0 VDC
Current per Phase
4 amps
View Details