OMEGA Engineering, Inc.
Stepper Motors
OMHT17-275-D
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
5880-OMHT17-275-D-ND |
|
Product Name
|
Stepper Motors |
|
DC Voltage Range
|
5.7 VDC
|
Unlock Full Specs
to access all available technical data
Similar Products
Stepper Construction
Permanent Magnet
Step Angle
1.80 degrees
Continuous Current
0.6000 amps
View Details
DC Voltage Range
24.0 VDC
Torque Constant
6.16 in-oz/amp (43.5 mN-m/amp)
Gearing Efficiency
95 %
View Details
DC Voltage Range
565.0 VDC
Continuous Current
14.24 amps
Continuous Torque
200.3 In-lbs (231 kg-cm)
View Details
Stepper Construction
Permanent Magnet
DC Voltage Range
15.0 VDC
Current per Phase
3 amps
View Details