OMEGA Engineering, Inc. 2-Channel Signal Conditioning Card OMB-DBK44

Description
The OMB-DBK44 two-channel multi-purpose isolated signal conditioning card allows OMEGA’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems to accommodate two optional OM5 isolated signal conditioning modules of any type*. Each user-configurable signal conditioning module offers 500 V isolation from the system and from other channels. It can accommodate an array of signals from low-level thermocouple signals to strain gage signals. The OMB-DBK44 features screw terminals that provide access to each channel’s analog inputs, as well as to the excitation output if the card is used with a strain gage or RTD module. In addition, each OMB-DBK44 channel has a cold-junction sensor mounted adjacent to each screw terminal block. This permits OM5 thermocouple modules to output linearized and compensated temperature.
Datasheet
Description
The OMB-DBK44 two-channel multi-purpose isolated signal conditioning card allows OMEGA’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems to accommodate two optional OM5 isolated signal conditioning modules of any type*. Each user-configurable signal conditioning module offers 500 V isolation from the system and from other channels. It can accommodate an array of signals from low-level thermocouple signals to strain gage signals. The OMB-DBK44 features screw terminals that provide access to each channel’s analog inputs, as well as to the excitation output if the card is used with a strain gage or RTD module. In addition, each OMB-DBK44 channel has a cold-junction sensor mounted adjacent to each screw terminal block. This permits OM5 thermocouple modules to output linearized and compensated temperature.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Channel Signal Conditioning Card - OMB-DBK44 - OMEGA Engineering, Inc.
Norwalk, CT, USA
2-Channel Signal Conditioning Card
OMB-DBK44
2-Channel Signal Conditioning Card OMB-DBK44
The OMB-DBK44 two-channel multi-purpose isolated signal conditioning card allows OMEGA’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems to accommodate two optional OM5 isolated signal conditioning modules of any type*. Each user-configurable signal conditioning module offers 500 V isolation from the system and from other channels. It can accommodate an array of signals from low-level thermocouple signals to strain gage signals. The OMB-DBK44 features screw terminals that provide access to each channel’s analog inputs, as well as to the excitation output if the card is used with a strain gage or RTD module. In addition, each OMB-DBK44 channel has a cold-junction sensor mounted adjacent to each screw terminal block. This permits OM5 thermocouple modules to output linearized and compensated temperature.

The OMB-DBK44 two-channel multi-purpose isolated signal conditioning card allows OMEGA’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems to accommodate two optional OM5 isolated signal conditioning modules of any type*. Each user-configurable signal conditioning module offers 500 V isolation from the system and from other channels. It can accommodate an array of signals from low-level thermocouple signals to strain gage signals.
The OMB-DBK44 features screw terminals that provide access to each channel’s analog inputs, as well as to the excitation output if the card is used with a strain gage or RTD module. In addition, each OMB-DBK44 channel has a cold-junction sensor mounted adjacent to each screw terminal block. This permits OM5 thermocouple modules to output linearized and compensated temperature.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Signal Conditioners
Product Number OMB-DBK44
Product Name 2-Channel Signal Conditioning Card
Signal Conditioning SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Load Cell Amplifier Signal Conditioner with Removable Terminals - LCA-RTC - Transducer Techniques, LLC
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output; Analog Current Output
View Details
BL550 Set-point Alarm Relay | Standard Signal Input | Relay Changeover Output | Space-saving 6 mm Enclosure - BL550 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Signal Conditioners - 2184447 - RS Components, Ltd.
Specs
Signal Conditioning Analogue → relay
Outputs Analog Current Output; Relay Output; Relay
Agency Approval No
View Details