OMEGA Engineering, Inc. Smart Graphics Display, 2.4, 4 To 30Vdc; Meter Display Type Omega OM-SGD-24-M

Description
SMART GRAPHICS DISPLAY, 2.4", 4 TO 30VDC; Meter Display Type:TFT; Display Resolution:320 x 240 Pixels; Pixel Size (H x W):-; Screen Size:2.4"; Panel Display Interface:USB; Memory Size:-; Supply Voltage Min:4VDC RoHS Compliant: Yes
Datasheet
Description
SMART GRAPHICS DISPLAY, 2.4", 4 TO 30VDC; Meter Display Type:TFT; Display Resolution:320 x 240 Pixels; Pixel Size (H x W):-; Screen Size:2.4"; Panel Display Interface:USB; Memory Size:-; Supply Voltage Min:4VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Graphics Display, 2.4, 4 To 30Vdc; Meter Display Type Omega - 39AH7190 - Newark, An Avnet Company
Chicago, IL, United States
Smart Graphics Display, 2.4, 4 To 30Vdc; Meter Display Type Omega
39AH7190
Smart Graphics Display, 2.4, 4 To 30Vdc; Meter Display Type Omega 39AH7190
SMART GRAPHICS DISPLAY, 2.4", 4 TO 30VDC; Meter Display Type:TFT; Display Resolution:320 x 240 Pixels; Pixel Size (H x W):-; Screen Size:2.4"; Panel Display Interface:USB; Memory Size:-; Supply Voltage Min:4VDC RoHS Compliant: Yes

SMART GRAPHICS DISPLAY, 2.4", 4 TO 30VDC; Meter Display Type:TFT; Display Resolution:320 x 240 Pixels; Pixel Size (H x W):-; Screen Size:2.4"; Panel Display Interface:USB; Memory Size:-; Supply Voltage Min:4VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 39AH7190
Product Name Smart Graphics Display, 2.4, 4 To 30Vdc; Meter Display Type Omega
I/O Interfaces USB
Unlock Full Specs
to access all available technical data

Similar Products

Touch Panel, Fhd Tft Led Lcd Color, I3; Meter Display Type Advantech - 37AJ3132 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 23.8 inch (605 mm)
View Details
Machine Interface - 2171-CDPX-X-E1-W-7-ND - DigiKey
Specs
Display Options Color; Touch Screen
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details