OMEGA Engineering, Inc. Smart Graphics Display, 2.4, 4 To 30Vdc; Meter Display Type Omega OM-SGD-24-M-IP

Description
SMART GRAPHICS DISPLAY, 2.4", 4 TO 30VDC; Meter Display Type:TFT; Display Resolution:320 x 240 Pixels; Pixel Size (H x W):-; Screen Size:2.4"; Panel Display Interface:USB; Memory Size:-; Supply Voltage Min:4VDC RoHS Compliant: Yes
Datasheet
Description
SMART GRAPHICS DISPLAY, 2.4", 4 TO 30VDC; Meter Display Type:TFT; Display Resolution:320 x 240 Pixels; Pixel Size (H x W):-; Screen Size:2.4"; Panel Display Interface:USB; Memory Size:-; Supply Voltage Min:4VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Graphics Display, 2.4, 4 To 30Vdc; Meter Display Type Omega - 55AH4441 - Newark, An Avnet Company
Chicago, IL, United States
Smart Graphics Display, 2.4, 4 To 30Vdc; Meter Display Type Omega
55AH4441
Smart Graphics Display, 2.4, 4 To 30Vdc; Meter Display Type Omega 55AH4441
SMART GRAPHICS DISPLAY, 2.4", 4 TO 30VDC; Meter Display Type:TFT; Display Resolution:320 x 240 Pixels; Pixel Size (H x W):-; Screen Size:2.4"; Panel Display Interface:USB; Memory Size:-; Supply Voltage Min:4VDC RoHS Compliant: Yes

SMART GRAPHICS DISPLAY, 2.4", 4 TO 30VDC; Meter Display Type:TFT; Display Resolution:320 x 240 Pixels; Pixel Size (H x W):-; Screen Size:2.4"; Panel Display Interface:USB; Memory Size:-; Supply Voltage Min:4VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 55AH4441
Product Name Smart Graphics Display, 2.4, 4 To 30Vdc; Meter Display Type Omega
I/O Interfaces USB
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Smart HMI 7
Specs
I/O Interfaces Ethernet; USB
Type Flat Panel Display
Display Size 7.0 inch (178 mm)
View Details
DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details
Machine Interface - 2171-CDPX-X-E1-W-7-ND - DigiKey
Specs
Display Options Color; Touch Screen
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details