OMEGA ENGINEERING, INC.
OM-PF142 -- FIBERGLASS SUB-PANEL OMEGA
OMEGA Engineering, Inc.
Fiberglass Sub-Panel Omega
OM-PF142
Description
FIBERGLASS SUB-PANEL
Description
FIBERGLASS SUB-PANEL
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH4383 |
|
Product Name
|
Fiberglass Sub-Panel Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
45.01 SCFM (76.5 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
11 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
286 SCFM (486 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details