OMEGA Engineering, Inc. Boxes OM-AMU1648LCCF

Description
NON-METALLIC ELECTRICAL ENCLOSUR
Request a Quote Datasheet
Description
NON-METALLIC ELECTRICAL ENCLOSUR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 5880-OM-AMU1648LCCF-ND - DigiKey
Thief River Falls, MN, United States
NON-METALLIC ELECTRICAL ENCLOSUR

NON-METALLIC ELECTRICAL ENCLOSUR

Buy Now Datasheet
Enclosure, Ip66, Junction Box; Enclosure Type Omega - 12X9162 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip66, Junction Box; Enclosure Type Omega
12X9162
Enclosure, Ip66, Junction Box; Enclosure Type Omega 12X9162
ENCLOSURE, IP66, JUNCTION BOX; Enclosure Type:Junction Box; Enclosure Material:Fiberglass, Polycarbonate; External Height - Metric:406.4mm; External Width - Metric:355.6mm; External Depth - Metric:203.2mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, IP66, JUNCTION BOX; Enclosure Type:Junction Box; Enclosure Material:Fiberglass, Polycarbonate; External Height - Metric:406.4mm; External Width - Metric:355.6mm; External Depth - Metric:203.2mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 5880-OM-AMU1648LCCF-ND 12X9162
Product Name Boxes Enclosure, Ip66, Junction Box; Enclosure Type Omega
Type Junction Box
Material Fiberglass Fiberglass; Polycarbonate; Fiberglass, Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 1194594 - RS Components, Ltd.
Specs
Length 7.48 inch (190 mm)
Depth 2.68 inch (68 mm)
Material Polycarbonate; ABS; ABS
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TNBCD Flameproof Enclosure - flameproof-enclosures-stainless-steel-iib - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Enclosures, Boxes, & Cases - 1-004-NH-12 - Powell Electronics, Inc.
Specs
Type Junction Box
Material Aluminum
View Details