OMEGA Engineering, Inc. Boxes OM-AMU1206LCCF

Description
NON-METALLIC ELECTRICAL ENCLOSUR
Request a Quote Datasheet
Description
NON-METALLIC ELECTRICAL ENCLOSUR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 5880-OM-AMU1206LCCF-ND - DigiKey
Thief River Falls, MN, United States
NON-METALLIC ELECTRICAL ENCLOSUR

NON-METALLIC ELECTRICAL ENCLOSUR

Buy Now Datasheet
Enclosure, Ip66, Junction Box; Enclosure Type Omega - 06X2003 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip66, Junction Box; Enclosure Type Omega
06X2003
Enclosure, Ip66, Junction Box; Enclosure Type Omega 06X2003
ENCLOSURE, IP66, JUNCTION BOX; Enclosure Type:Junction Box; Enclosure Material:Fiberglass, Polycarbonate; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:152.4mm; IP Rating:IP66; Body Color:- RoHS Compliant: Yes

ENCLOSURE, IP66, JUNCTION BOX; Enclosure Type:Junction Box; Enclosure Material:Fiberglass, Polycarbonate; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:152.4mm; IP Rating:IP66; Body Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 5880-OM-AMU1206LCCF-ND 06X2003
Product Name Boxes Enclosure, Ip66, Junction Box; Enclosure Type Omega
Type Junction Box
Material Fiberglass Fiberglass; Polycarbonate; Fiberglass, Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 700 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details