Red Lion Controls, Inc. Industrial, DIN Rail Power Supplies NTPS-24-1-3

Description
AC/DC DIN RAIL SUPPLY 24V 31W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 31W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - RLC354-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
RLC354-ND
Industrial, DIN Rail Power Supplies RLC354-ND
AC/DC DIN RAIL SUPPLY 24V 31W

AC/DC DIN RAIL SUPPLY 24V 31W

Buy Now Datasheet
DIN Rail Power Supplies - 2670553 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
2670553
DIN Rail Power Supplies 2670553
N-Tron NTPS-24-1-3 DIN Rail Power Supply

N-Tron NTPS-24-1-3 DIN Rail Power Supply

Supplier's Site
Power Supply, Ac-Dc, 24V, 1.3A; Power Supply Approvals Red Lion Controls - 81AC3849 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 1.3A; Power Supply Approvals Red Lion Controls
81AC3849
Power Supply, Ac-Dc, 24V, 1.3A; Power Supply Approvals Red Lion Controls 81AC3849
POWER SUPPLY, AC-DC, 24V, 1.3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:31.2W; Output Voltage - Output 1:24V; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 1.3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:31.2W; Output Voltage - Output 1:24V; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply - 12539238 - Radwell International
Willingboro, NJ, United States
Power Supply
12539238
Power Supply 12539238
DIN-RAIL POWER SUPPLY, 1.3 AMP @ 24 VDC. FREE 2 YEAR RADWELL WARRANTY

DIN-RAIL POWER SUPPLY, 1.3 AMP @ 24 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number RLC354-ND 2670553 81AC3849 12539238
Product Name Industrial, DIN Rail Power Supplies DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 1.3A; Power Supply Approvals Red Lion Controls Power Supply
Type 1 DC Power Supply
Operating Temperature -10 to 60 C (14 to 140 F) -25 C (-13 F)
DC Output Current 1.3 amps 1.3 amps 1.3 amps
AC Input Voltage 100.0 to 240.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.36 - Switch mode power supply - 783612302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCR10-120B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1800 watts
View Details