Red Lion Controls, Inc. Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies NTPS-24-1-3

Description
Win Source Part Number: 1126391-NTPS-24-1-3 Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Series: N-TRON® Features: Adjustable Output Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 31W Input Type: AC Number of Outputs: 1 Current - Output (Max): 1.3A Voltage - Output 1: 24V Temperature Range - Operating: -10°C ~ 60°C Dimension: 3.60" L x 1.77" W x 3.78" H (91.2mm x 45.1mm x 96.0mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.6018 Mfr: Red Lion Controls Other Names: NTPS-24-1.3-ND,RLC35 4,NTPS-24-1.3 Base Product Number: NTPS-24 Approval Agency: CE, CSA AC Voltage - Input: 100 ~ 240 VAC
Request a Quote Datasheet
Description
Win Source Part Number: 1126391-NTPS-24-1-3 Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Series: N-TRON® Features: Adjustable Output Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 31W Input Type: AC Number of Outputs: 1 Current - Output (Max): 1.3A Voltage - Output 1: 24V Temperature Range - Operating: -10°C ~ 60°C Dimension: 3.60" L x 1.77" W x 3.78" H (91.2mm x 45.1mm x 96.0mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.6018 Mfr: Red Lion Controls Other Names: NTPS-24-1.3-ND,RLC35 4,NTPS-24-1.3 Base Product Number: NTPS-24 Approval Agency: CE, CSA AC Voltage - Input: 100 ~ 240 VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies - 1126391-NTPS-24-1-3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
1126391-NTPS-24-1-3
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies 1126391-NTPS-24-1-3
Win Source Part Number: 1126391-NTPS-24-1-3 Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Series: N-TRON® Features: Adjustable Output Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 31W Input Type: AC Number of Outputs: 1 Current - Output (Max): 1.3A Voltage - Output 1: 24V Temperature Range - Operating: -10°C ~ 60°C Dimension: 3.60" L x 1.77" W x 3.78" H (91.2mm x 45.1mm x 96.0mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.6018 Mfr: Red Lion Controls Other Names: NTPS-24-1.3-ND,RLC35 4,NTPS-24-1.3 Base Product Number: NTPS-24 Approval Agency: CE, CSA AC Voltage - Input: 100 ~ 240 VAC

Win Source Part Number: 1126391-NTPS-24-1-3
Category: Power Supplies - External/Internal (Off-Board)>Industrial, DIN Rail Power Supplies
Series: N-TRON®
Features: Adjustable Output
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 31W
Input Type: AC
Number of Outputs: 1
Current - Output (Max): 1.3A
Voltage - Output 1: 24V
Temperature Range - Operating: -10°C ~ 60°C
Dimension: 3.60" L x 1.77" W x 3.78" H (91.2mm x 45.1mm x 96.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.6018
Mfr: Red Lion Controls
Other Names: NTPS-24-1.3-ND,RLC354,NTPS-24-1.3
Base Product Number: NTPS-24
Approval Agency: CE, CSA
AC Voltage - Input: 100 ~ 240 VAC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1126391-NTPS-24-1-3
Product Name Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE2QR1065Z - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 26 volts
Output Power 41 watts
View Details
ACDC Power Supply Control ICs - Model: FA5680N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 11 to 24 volts
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details