OMEGA Engineering, Inc. Terminal Block, Thermocouple, U Type; Product Range Omega NTCB-U

Description
TERMINAL BLOCK, THERMOCOUPLE, U TYPE; Product Range:NTCB Series; No. of Contacts:2Contacts; Pitch Spacing:-; Connector Type:Thermocouple; Connector Mounting:DIN Rail Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:24AWG RoHS Compliant: No
Datasheet
Description
TERMINAL BLOCK, THERMOCOUPLE, U TYPE; Product Range:NTCB Series; No. of Contacts:2Contacts; Pitch Spacing:-; Connector Type:Thermocouple; Connector Mounting:DIN Rail Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:24AWG RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Thermocouple, U Type; Product Range Omega - 87X4363 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Thermocouple, U Type; Product Range Omega
87X4363
Terminal Block, Thermocouple, U Type; Product Range Omega 87X4363
TERMINAL BLOCK, THERMOCOUPLE, U TYPE; Product Range:NTCB Series; No. of Contacts:2Contacts; Pitch Spacing:-; Connector Type:Thermocouple; Connector Mounting:DIN Rail Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:24AWG RoHS Compliant: No

TERMINAL BLOCK, THERMOCOUPLE, U TYPE; Product Range:NTCB Series; No. of Contacts:2Contacts; Pitch Spacing:-; Connector Type:Thermocouple; Connector Mounting:DIN Rail Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:24AWG RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87X4363
Product Name Terminal Block, Thermocouple, U Type; Product Range Omega
Mounting DIN Rail Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details