OMEGA Engineering, Inc. Terminal Block, Thermocouple, T Type; Product Range Omega NTCB-T

Description
TERMINAL BLOCK, THERMOCOUPLE, T TYPE; Product Range:NTCB Series; No. of Contacts:2Contacts; Pitch Spacing:-; Connector Type:Thermocouple; Connector Mounting:DIN Rail Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:24AWG RoHS Compliant: No
Datasheet
Description
TERMINAL BLOCK, THERMOCOUPLE, T TYPE; Product Range:NTCB Series; No. of Contacts:2Contacts; Pitch Spacing:-; Connector Type:Thermocouple; Connector Mounting:DIN Rail Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:24AWG RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Thermocouple, T Type; Product Range Omega - 87X4362 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Thermocouple, T Type; Product Range Omega
87X4362
Terminal Block, Thermocouple, T Type; Product Range Omega 87X4362
TERMINAL BLOCK, THERMOCOUPLE, T TYPE; Product Range:NTCB Series; No. of Contacts:2Contacts; Pitch Spacing:-; Connector Type:Thermocouple; Connector Mounting:DIN Rail Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:24AWG RoHS Compliant: No

TERMINAL BLOCK, THERMOCOUPLE, T TYPE; Product Range:NTCB Series; No. of Contacts:2Contacts; Pitch Spacing:-; Connector Type:Thermocouple; Connector Mounting:DIN Rail Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:24AWG RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87X4362
Product Name Terminal Block, Thermocouple, T Type; Product Range Omega
Mounting DIN Rail Mount
Unlock Full Specs
to access all available technical data

Similar Products

Meter 0.080″ Pin Plug - 9207 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details