OMEGA Engineering, Inc. Terminal Block, Thermocouple, N Type; Product Range Omega NTCB-N

Description
TERMINAL BLOCK, THERMOCOUPLE, N TYPE; Product Range:NTCB Series; No. of Contacts:2Contacts; Pitch Spacing:-; Connector Type:Thermocouple; Connector Mounting:DIN Rail Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:24AWG RoHS Compliant: No
Datasheet
Description
TERMINAL BLOCK, THERMOCOUPLE, N TYPE; Product Range:NTCB Series; No. of Contacts:2Contacts; Pitch Spacing:-; Connector Type:Thermocouple; Connector Mounting:DIN Rail Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:24AWG RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Thermocouple, N Type; Product Range Omega - 84X5720 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Thermocouple, N Type; Product Range Omega
84X5720
Terminal Block, Thermocouple, N Type; Product Range Omega 84X5720
TERMINAL BLOCK, THERMOCOUPLE, N TYPE; Product Range:NTCB Series; No. of Contacts:2Contacts; Pitch Spacing:-; Connector Type:Thermocouple; Connector Mounting:DIN Rail Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:24AWG RoHS Compliant: No

TERMINAL BLOCK, THERMOCOUPLE, N TYPE; Product Range:NTCB Series; No. of Contacts:2Contacts; Pitch Spacing:-; Connector Type:Thermocouple; Connector Mounting:DIN Rail Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:24AWG RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84X5720
Product Name Terminal Block, Thermocouple, N Type; Product Range Omega
Mounting DIN Rail Mount
Unlock Full Specs
to access all available technical data

Similar Products

CONN BANANA JACK TURRET ORANGE - 238-9284ORN - Utmel Electronic Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
MCX (M) R/A Connector for RG316 Cable - ET-MMRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details