OMEGA Engineering, Inc. Terminal Block, Thermocouple, E Type; Product Range Omega NTCB-E

Description
TERMINAL BLOCK, THERMOCOUPLE, E TYPE; Product Range:NTCB Series; No. of Contacts:2Contacts; Pitch Spacing:-; Connector Type:Thermocouple; Connector Mounting:DIN Rail Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:24AWG RoHS Compliant: No
Datasheet
Description
TERMINAL BLOCK, THERMOCOUPLE, E TYPE; Product Range:NTCB Series; No. of Contacts:2Contacts; Pitch Spacing:-; Connector Type:Thermocouple; Connector Mounting:DIN Rail Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:24AWG RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Thermocouple, E Type; Product Range Omega - 87X4359 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Thermocouple, E Type; Product Range Omega
87X4359
Terminal Block, Thermocouple, E Type; Product Range Omega 87X4359
TERMINAL BLOCK, THERMOCOUPLE, E TYPE; Product Range:NTCB Series; No. of Contacts:2Contacts; Pitch Spacing:-; Connector Type:Thermocouple; Connector Mounting:DIN Rail Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:24AWG RoHS Compliant: No

TERMINAL BLOCK, THERMOCOUPLE, E TYPE; Product Range:NTCB Series; No. of Contacts:2Contacts; Pitch Spacing:-; Connector Type:Thermocouple; Connector Mounting:DIN Rail Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:24AWG RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87X4359
Product Name Terminal Block, Thermocouple, E Type; Product Range Omega
Mounting DIN Rail Mount
Unlock Full Specs
to access all available technical data

Similar Products