OMEGA Engineering, Inc. Oscillators NSC5342B-100M

Description
OSC XO 100MHZ LVPECL 3.3V SMD
Request a Quote Datasheet
Description
OSC XO 100MHZ LVPECL 3.3V SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 644-NSC5342B-100MTR-ND - DigiKey
Thief River Falls, MN, United States
OSC XO 100MHZ LVPECL 3.3V SMD

OSC XO 100MHZ LVPECL 3.3V SMD

Buy Now Datasheet
Oscillators - 644-NSC5342B-100MDKR-ND - DigiKey
Thief River Falls, MN, United States
OSC XO 100MHZ LVPECL 3.3V SMD

OSC XO 100MHZ LVPECL 3.3V SMD

Buy Now Datasheet
Oscillators - 644-NSC5342B-100MCT-ND - DigiKey
Thief River Falls, MN, United States
OSC XO 100MHZ LVPECL 3.3V SMD

OSC XO 100MHZ LVPECL 3.3V SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 644-NSC5342B-100MTR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2X013LXI122T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 123 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - ICM7217AIJI - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 2 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
100.000 kHz Low Power Clock Oscillator - OM-0100-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillators - XC272-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details