19.2MHz VCTCXO CMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead
19.2MHz VCTCXO CMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead
19.2MHz VCTCXO CMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 644-NSC5118S-19.2MTR-ND |
| Product Name | Oscillators |
| Oscillator Type | VCTCXO |
| Package / Form Factor | Surface Mount; 10-SMD, No Lead |
| Features / Standards | RoHS; Lead-Free |
| Frequency Stability | 4.6 ppm |