THERMOCOUPLE PROBE, BURNISHED DI
THERMOCOUPLE PROBE, STAINLESS STEEL, 4"; Length:4"; External Diameter:0.25"; Probe Body Material:Stainless Steel; Product Range:NB-SS Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-NB2-CASS-14U-4-ND | 30AC8037 |
| Product Name | Thermocouples, Temperature Probes | Thermocouple Probe, Stainless Steel, 4; Length Omega |
| Diameter or Width Range | 0.2500 inch (6.35 mm) |