OMEGA Engineering, Inc. Thermocouples, Temperature Probes NB1-ICIN-14U-12

Description
THERMOCOUPLE PROBE, CAST IRON CO
Request a Quote Datasheet
Description
THERMOCOUPLE PROBE, CAST IRON CO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-NB1-ICIN-14U-12-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-NB1-ICIN-14U-12-ND
Thermocouples, Temperature Probes 5880-NB1-ICIN-14U-12-ND
THERMOCOUPLE PROBE, CAST IRON CO

THERMOCOUPLE PROBE, CAST IRON CO

Buy Now Datasheet
Thermocouple Probe, Nickel Chromium, 12; Length Omega - 30AC8035 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, Nickel Chromium, 12; Length Omega
30AC8035
Thermocouple Probe, Nickel Chromium, 12; Length Omega 30AC8035
THERMOCOUPLE PROBE, NICKEL CHROMIUM, 12"; Length:12"; External Diameter:0.25"; Probe Body Material:Nickel Chromium; Product Range:NB-IN Series RoHS Compliant: Yes

THERMOCOUPLE PROBE, NICKEL CHROMIUM, 12"; Length:12"; External Diameter:0.25"; Probe Body Material:Nickel Chromium; Product Range:NB-IN Series RoHS Compliant: Yes

Supplier's Site Datasheet
Tc Probe, Type J, 720Deg C, 12 Rohs Compliant Omega - 73AJ9304 - Newark, An Avnet Company
Chicago, IL, United States
Tc Probe, Type J, 720Deg C, 12 Rohs Compliant Omega
73AJ9304
Tc Probe, Type J, 720Deg C, 12 Rohs Compliant Omega 73AJ9304
TC PROBE, TYPE J, 720DEG C, 12" ROHS COMPLIANT: YES

TC PROBE, TYPE J, 720DEG C, 12" ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes Temperature Probes
Product Number 5880-NB1-ICIN-14U-12-ND 30AC8035 73AJ9304
Product Name Thermocouples, Temperature Probes Thermocouple Probe, Nickel Chromium, 12; Length Omega Tc Probe, Type J, 720Deg C, 12 Rohs Compliant Omega
Sensed Temperature 32 to 1328 F (0.0 to 720 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
 - 7128899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Drop Probe; Surface
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details