OMEGA Engineering, Inc. Crystals MU01498-32.768K

Description
CRYSTAL 32.768KHZ 12.5PF SMD
Request a Quote Datasheet
Description
CRYSTAL 32.768KHZ 12.5PF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-MU01498-32.768KTR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 32.768KHZ 12.5PF SMD

CRYSTAL 32.768KHZ 12.5PF SMD

Buy Now Datasheet
Crystals - 644-MU01498-32.768KCT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 32.768KHZ 12.5PF SMD

CRYSTAL 32.768KHZ 12.5PF SMD

Buy Now Datasheet
Crystals - 644-MU01498-32.768KDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 32.768KHZ 12.5PF SMD

CRYSTAL 32.768KHZ 12.5PF SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-MU01498-32.768KTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
Surface Mount Crystals - ECS-100-18-28AX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
Crystals - 2195-CM7VT1ALOWESR32.768KHZ6PF20TAQCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
2 suppliers
Crystal Units - 6719498 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers