OMEGA Engineering, Inc. Thermocouple Connector, K Type, Rcpt; Gender Omega MTP-K-F

Description
Temp Connectors: Medium Temp TC Connecto
Request a Quote
Description
Temp Connectors: Medium Temp TC Connecto
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Thermocouple Connector, K Type, Receptacle from Newark, An Avnet Company, is designed for use with thermocouples, RTDs, and 3-wire thermistors. It features a heavy-duty construction made from glass-filled nylon and is rated for temperatures ranging from -29 to 180°C (-20 to 356°F). The connector accommodates stranded or solid wire up to size 20 AWG and is supplied with shielded wire. It includes combination Phillips/slot screws for secure connections and is color-coded for easy identification. Minor discoloration may occur at higher temperatures, but this does not affect electrical properties. This connector is suitable for applications requiring reliable temperature measurement and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Thermocouple Connector, K Type, Receptacle from Newark, An Avnet Company, is designed for use with thermocouples, RTDs, and 3-wire thermistors. It features a heavy-duty construction made from glass-filled nylon and is rated for temperatures ranging from -29 to 180°C (-20 to 356°F). The connector accommodates stranded or solid wire up to size 20 AWG and is supplied with shielded wire. It includes combination Phillips/slot screws for secure connections and is color-coded for easy identification. Minor discoloration may occur at higher temperatures, but this does not affect electrical properties. This connector is suitable for applications requiring reliable temperature measurement and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Temp Connectors: Medium Temp TC Connecto

Temp Connectors: Medium Temp TC Connecto

Buy Now
Thermocouple Connector, K Type, Rcpt; Gender Omega - 30AC8024 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Connector, K Type, Rcpt; Gender Omega
30AC8024
Thermocouple Connector, K Type, Rcpt; Gender Omega 30AC8024
THERMOCOUPLE CONNECTOR, K TYPE, RCPT; Gender:Receptacle; Thermocouple Type:K; Product Range:MTP Series RoHS Compliant: Yes

THERMOCOUPLE CONNECTOR, K TYPE, RCPT; Gender:Receptacle; Thermocouple Type:K; Product Range:MTP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Thermocouple Connector, K Type, Rcpt; Gender Omega - 29AK2602 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Connector, K Type, Rcpt; Gender Omega
29AK2602
Thermocouple Connector, K Type, Rcpt; Gender Omega 29AK2602
THERMOCOUPLE CONNECTOR, K TYPE, RCPT; Gender:Receptacle; Thermocouple Type:K; Product Range:MTP Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

THERMOCOUPLE CONNECTOR, K TYPE, RCPT; Gender:Receptacle; Thermocouple Type:K; Product Range:MTP Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTP-K-F 30AC8024
Product Name Thermocouple Connector, K Type, Rcpt; Gender Omega
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 7 POSITIONS - 80203-508E7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female Connector - 8925 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details