OMEGA Engineering, Inc. Circular Contact, Pin, Crimp; Product Range Omega MTC-CH-P

Description
CIRCULAR CONTACT, PIN, CRIMP; Product Range:MTC Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Omega MTC Series Circular Connectors; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, PIN, CRIMP; Product Range:MTC Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Omega MTC Series Circular Connectors; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, Crimp; Product Range Omega - 31AC5620 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, Crimp; Product Range Omega
31AC5620
Circular Contact, Pin, Crimp; Product Range Omega 31AC5620
CIRCULAR CONTACT, PIN, CRIMP; Product Range:MTC Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Omega MTC Series Circular Connectors; Contact Plating:- RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, CRIMP; Product Range:MTC Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Omega MTC Series Circular Connectors; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Contact, Pin, Crimp; Product Range Omega - 29AK2578 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, Crimp; Product Range Omega
29AK2578
Circular Contact, Pin, Crimp; Product Range Omega 29AK2578
CIRCULAR CONTACT, PIN, CRIMP; Product Range:MTC Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Omega MTC Series Circular Connectors; Contact Plating:-; Contact RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, CRIMP; Product Range:MTC Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Omega MTC Series Circular Connectors; Contact Plating:-; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 31AC5620
Product Name Circular Contact, Pin, Crimp; Product Range Omega
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0020-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0790 inch (2.01 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
9 Volt Battery Contact - BSM - Memory Protection Devices, Inc.
Memory Protection Devices, Inc.
Specs
Type Contact
Material Base Metal
Shape / Form Custom / Application Specific; Button; Stamping
View Details