OMEGA Engineering, Inc. Circular Contact, Pin, Crimp; Product Range Omega MTC-AU-P-A

Description
CIRCULAR CONTACT, PIN, CRIMP; Product Range:MTC Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Omega MTC Series Circular Connectors; Contact Material:Copper RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, PIN, CRIMP; Product Range:MTC Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Omega MTC Series Circular Connectors; Contact Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, Crimp; Product Range Omega - 80AC9084 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, Crimp; Product Range Omega
80AC9084
Circular Contact, Pin, Crimp; Product Range Omega 80AC9084
CIRCULAR CONTACT, PIN, CRIMP; Product Range:MTC Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Omega MTC Series Circular Connectors; Contact Material:Copper RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, CRIMP; Product Range:MTC Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Omega MTC Series Circular Connectors; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 80AC9084
Product Name Circular Contact, Pin, Crimp; Product Range Omega
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-20-0122-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Tungsten Electrodes -  - Plansee SE
Specs
Material Tungsten
Shape / Form Custom / Application Specific
View Details