Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DATA ACQUISITION
OMEGA ENGINEERING, INC.
MNO2-9-CTL-10 -- DATALOGGING & ACQUISITION
OMEGA Engineering, Inc.
Datalogging & Acquisition
MNO2-9-CTL-10
Description
ALTA WIRELESS CONTROL, 10 Amp (900 MHz)
Request a Quote
Email Supplier
Description
ALTA WIRELESS CONTROL, 10 Amp (900 MHz)
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Datalogging & Acquisition
MNO2-9-CTL-10
Datalogging & Acquisition
MNO2-9-CTL-10
ALTA WIRELESS CONTROL, 10 Amp (900 MHz)
ALTA WIRELESS CONTROL, 10 Amp (900 MHz)
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Data Acquisition
Product Number
MNO2-9-CTL-10
Product Name
Datalogging & Acquisition
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Advantech
8AI/11DI/10DO IoT Modbus/OPC UA Ethernet Remote I/O
ADAM-6317-A1
Specs
Data Acquisition
Input/Output Module
DC Voltage
Dry contact Logic level 0: close to GND, Logic level 1: open. Wet Contact Logic level 0: 0~3 VDC, Logic level 1: 10~30 VDC
Frequency
3 kHz
View Details
2
suppliers
ECON Technologies Co.,Ltd
Data Acquisition (DAQ)
MI-8118
Specs
Data Acquisition
DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency
205 kHz
Resolution
24 bits
View Details
Pratt & Whitney Measurement Systems, Inc.
Environmental Data Logger
U308432
Specs
Data Acquisition
Datalogger
Form Factor
Stand-alone
Inputs
RTD Input
View Details
Dataforth Corporation
DIN Rail Backbone; 1 COM Module and up to 24 I/O Modules
MAQ20-BKPL24
Specs
Form Factor
DIN Rail
User Interface
None
Application
General Lab & Industrial
View Details