LABEL, TEMP INDICATOR, 5 X 12MM, BLK/YEL; Label Type:Self Adhesive; Label Height:5mm; Label Width:12mm; Label Diameter:-; Label Material:-; Label Legend:Four Dot Temperature Indicator; Label Colour:Black on Yellow; Pack Quantity:30 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Safety Labels and Signs |
| Product Number | 43AK6138 |
| Product Name | Label, Temp Indicator, 5 X 12Mm, Blk/yel; Label Type Omega |
| Width | 0.4724 inches (12 mm) |