OMEGA Engineering, Inc. Pre-Printed Label, Blk On Yel, 12Mm X 5Mm; Label Type Omega ML4C-54-30

Description
PRE-PRINTED LABEL, BLK ON YEL, 12Mm x 5MM; Label Type:Self Adhesive; Label Height:5mm; Label Width:12mm; Label Diameter:-; Label Material:-; Label Legend:Four Dot Temperature Indicator; Label Colour:Black on Yellow; Pack Quantity:30 RoHS Compliant: Yes
Datasheet
Description
PRE-PRINTED LABEL, BLK ON YEL, 12Mm x 5MM; Label Type:Self Adhesive; Label Height:5mm; Label Width:12mm; Label Diameter:-; Label Material:-; Label Legend:Four Dot Temperature Indicator; Label Colour:Black on Yellow; Pack Quantity:30 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pre-Printed Label, Blk On Yel, 12Mm X 5Mm; Label Type Omega - 44AK7221 - Newark, An Avnet Company
Chicago, IL, United States
Pre-Printed Label, Blk On Yel, 12Mm X 5Mm; Label Type Omega
44AK7221
Pre-Printed Label, Blk On Yel, 12Mm X 5Mm; Label Type Omega 44AK7221
PRE-PRINTED LABEL, BLK ON YEL, 12Mm x 5MM; Label Type:Self Adhesive; Label Height:5mm; Label Width:12mm; Label Diameter:-; Label Material:-; Label Legend:Four Dot Temperature Indicator; Label Colour:Black on Yellow; Pack Quantity:30 RoHS Compliant: Yes

PRE-PRINTED LABEL, BLK ON YEL, 12Mm x 5MM; Label Type:Self Adhesive; Label Height:5mm; Label Width:12mm; Label Diameter:-; Label Material:-; Label Legend:Four Dot Temperature Indicator; Label Colour:Black on Yellow; Pack Quantity:30 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 44AK7221
Product Name Pre-Printed Label, Blk On Yel, 12Mm X 5Mm; Label Type Omega
Width 0.4724 inches (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 7631869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Sound horn
Materials of Construction Pp rigid plastic
Width 11.81 inches (300 mm)
View Details