OMEGA Engineering, Inc. Field Mountable M8 and M12 Connectors m8-m12FM

Description
These field mountable connectors can be used with our M8 RTD, M12 RTD or M8 & M12 Thermocouple extension cables. The M12 connectors feature convinient screw terminal style pins or sockets eliminating the need for solder connections in the field. The M8 connectors feature solder-cup style connections due to the limited space available. The field mountable connectors are available in four configurations: Right Angled Recepticles (M12-R-F-FM) Straight Recepticles (M12-S-F-FM) Right Angled Plugs (M12-R-M-FM) Straight Plugs (M12-S-M-FM) Specificatons and Materials: Rotating threaded connecting nuts are plated brass Molded housings are black nylon Pins and Sockets are plated brass Temperatue Range: -25 to 85°C
Datasheet
Description
These field mountable connectors can be used with our M8 RTD, M12 RTD or M8 & M12 Thermocouple extension cables. The M12 connectors feature convinient screw terminal style pins or sockets eliminating the need for solder connections in the field. The M8 connectors feature solder-cup style connections due to the limited space available. The field mountable connectors are available in four configurations: Right Angled Recepticles (M12-R-F-FM) Straight Recepticles (M12-S-F-FM) Right Angled Plugs (M12-R-M-FM) Straight Plugs (M12-S-M-FM) Specificatons and Materials: Rotating threaded connecting nuts are plated brass Molded housings are black nylon Pins and Sockets are plated brass Temperatue Range: -25 to 85°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Field Mountable M8 and M12 Connectors - m8-m12FM - OMEGA Engineering, Inc.
Norwalk, CT, USA
Field Mountable M8 and M12 Connectors
m8-m12FM
Field Mountable M8 and M12 Connectors m8-m12FM
These field mountable connectors can be used with our M8 RTD, M12 RTD or M8 & M12 Thermocouple extension cables. The M12 connectors feature convinient screw terminal style pins or sockets eliminating the need for solder connections in the field. The M8 connectors feature solder-cup style connections due to the limited space available. The field mountable connectors are available in four configurations: Right Angled Recepticles (M12-R-F-FM) Straight Recepticles (M12-S-F-FM) Right Angled Plugs (M12-R-M-FM) Straight Plugs (M12-S-M-FM) Specificatons and Materials: Rotating threaded connecting nuts are plated brass Molded housings are black nylon Pins and Sockets are plated brass Temperatue Range: -25 to 85°C

These field mountable connectors can be used with our M8 RTD, M12 RTD or M8 & M12 Thermocouple extension cables. The M12 connectors feature convinient screw terminal style pins or sockets eliminating the need for solder connections in the field. The M8 connectors feature solder-cup style connections due to the limited space available.
The field mountable connectors are available in four configurations:

  • Right Angled Recepticles (M12-R-F-FM)
  • Straight Recepticles (M12-S-F-FM)
  • Right Angled Plugs (M12-R-M-FM)
  • Straight Plugs (M12-S-M-FM)
    Specificatons and Materials:
  • Rotating threaded connecting nuts are plated brass
  • Molded housings are black nylon
  • Pins and Sockets are plated brass
  • Temperatue Range: -25 to 85°C
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Electrical Connectors
Product Number m8-m12FM
Product Name Field Mountable M8 and M12 Connectors
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-CNF12-S5SP0-BP7-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 60 volts
View Details
2 suppliers
M39029 Connectors, Size 8 Pin 75 ohm - 190940 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details