OMEGA Engineering, Inc. Signaling Alarms - Dual Tone, NEMA 4X IP65 for Harsh Environments M22

Description
The M22 Series panel mount signaling alarms are made of heavy-duty industrial, UV stabilized polycarbonate and are intended for indoor or outdoor use. They are UL Type 4/4X/13 and IP65 approved for harsh environments and are watertight. The M22-30K models are specifically designed for the food industries and have fully enclosed housings to prevent contaminates from accumulating. The M22 series alarm sounders are equipped with a plug-in three point finger-safe terminal block for ease of wiring and configuring the tone type. All M22 models can be configured for either continuous or pulsing tones. The M22-65G models can also be wired for a wobble tone (alternating frequency). Users may also adjust the intensity of the sound levels on the 45 and 65 mm (1.8 and 2.6") alarm models.
Datasheet
Description
The M22 Series panel mount signaling alarms are made of heavy-duty industrial, UV stabilized polycarbonate and are intended for indoor or outdoor use. They are UL Type 4/4X/13 and IP65 approved for harsh environments and are watertight. The M22-30K models are specifically designed for the food industries and have fully enclosed housings to prevent contaminates from accumulating. The M22 series alarm sounders are equipped with a plug-in three point finger-safe terminal block for ease of wiring and configuring the tone type. All M22 models can be configured for either continuous or pulsing tones. The M22-65G models can also be wired for a wobble tone (alternating frequency). Users may also adjust the intensity of the sound levels on the 45 and 65 mm (1.8 and 2.6") alarm models.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signaling Alarms - Dual Tone, NEMA 4X IP65 for Harsh Environments - M22 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Signaling Alarms - Dual Tone, NEMA 4X IP65 for Harsh Environments
M22
Signaling Alarms - Dual Tone, NEMA 4X IP65 for Harsh Environments M22
The M22 Series panel mount signaling alarms are made of heavy-duty industrial, UV stabilized polycarbonate and are intended for indoor or outdoor use. They are UL Type 4/4X/13 and IP65 approved for harsh environments and are watertight. The M22-30K models are specifically designed for the food industries and have fully enclosed housings to prevent contaminates from accumulating. The M22 series alarm sounders are equipped with a plug-in three point finger-safe terminal block for ease of wiring and configuring the tone type. All M22 models can be configured for either continuous or pulsing tones. The M22-65G models can also be wired for a wobble tone (alternating frequency). Users may also adjust the intensity of the sound levels on the 45 and 65 mm (1.8 and 2.6") alarm models.

The M22 Series panel mount signaling alarms are made of heavy-duty industrial, UV stabilized polycarbonate and are intended for indoor or outdoor use. They are UL Type 4/4X/13 and IP65 approved for harsh environments and are watertight. The M22-30K models are specifically designed for the food industries and have fully enclosed housings to prevent contaminates from accumulating. The M22 series alarm sounders are equipped with a plug-in three point finger-safe terminal block for ease of wiring and configuring the tone type. All M22 models can be configured for either continuous or pulsing tones. The M22-65G models can also be wired for a wobble tone (alternating frequency). Users may also adjust the intensity of the sound levels on the 45 and 65 mm (1.8 and 2.6") alarm models.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Audible Alarms
Product Number M22
Product Name Signaling Alarms - Dual Tone, NEMA 4X IP65 for Harsh Environments
Specialty Applications Outdoor/indoor Harsh Enviornments, Food Industry
Mounting Mounts in Standard 22 mm (0.87") Pushbutton Hole
Agency Approvals UL; RoHS; UL Type 4, 4X, 13, IP65, CE, CSA
Sound Level 65 to 105 dB
Unlock Full Specs
to access all available technical data

Similar Products

Global Series, PCBA, strobe, 230VAC - K859501402-230 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Fire Alarm Call Points - 1924551 - RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
View Details
Metal Horn with LED Beacon 240V AC - 855HM-CGMA20DL3 - Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 240 volts
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details