SIGNALING ALARM, PULSE/CONTINUOU
| DigiKey | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | 5880-M22-65G-12VB-ND |
| Product Name | Alarms, Buzzers, and Sirens |
| Shape | Round |
| Terminations | Screw Terminals |
| Mounting | Panel |
| Tone | Noncontinuous |
| Frequency | 3300 Hz |