THERMOCOUPLE PROBE, M12 CONN, K
Thermocouple Type:K; Sensing Temperature Min:50°C; Sensing Temperature Max:90°C; Sensor Body Material:-; Lead Length - Imperial:-; Lead Length - Metric:-; Probe Length - Imperial:3"; Probe Length - Metric:100mm
THERMOCOUPLE, TYPE J/K, 90DEG C; Thermocouple Type:J, K; Sensing Temperature Min:50°C; Sensing Temperature Max:90°C; Sensor Body Material:-; Lead Length:-; Product Range:M12 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Temperature Probes | Thermocouple Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-M12KIN-M6-U-100-E-ND | 80AC9095 | 29AK2670 |
| Product Name | Thermocouples, Temperature Probes | Thermocouple Type Omega | Thermocouple, Type J/k, 90Deg C; Thermocouple Type Omega |
| Sensed Temperature | 122 to 194 F (50 to 90 C) | 122 to 194 F (50 to 90 C) |