SENSOR, THERMOCOUPLE, K, 6", 90 DEGREE C; Thermocouple Type:K; Sensing Temperature Min:-50°C; Sensing Temperature Max:90°C; Sensor Body Material:Stainless Steel; Lead Length - Imperial:-; Lead Length - Metric:-; Lead Length:6" RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | 61X9391 |
| Product Name | Sensor, Thermocouple, K, 6, 90 Degree C; Thermocouple Type Omega |
| Sensed Temperature | -58 to 194 F (-50 to 90 C) |