OMEGA Engineering, Inc. Circular Connector Assemblies M12-S-F-FM

Description
CONN PLUG FEMALE 4 POS SCREW
Request a Quote Datasheet
Description
CONN PLUG FEMALE 4 POS SCREW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5880-M12-S-F-FM-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5880-M12-S-F-FM-ND
Circular Connector Assemblies 5880-M12-S-F-FM-ND
CONN PLUG FEMALE 4 POS SCREW

CONN PLUG FEMALE 4 POS SCREW

Buy Now Datasheet
Swedesboro, NJ, United States
Temp Connectors: M12 Connectors

Temp Connectors: M12 Connectors

Buy Now
M12 Sensor Connector, Female, 4Pos; Product Range Omega - 58Y4277 - Newark, An Avnet Company
Chicago, IL, United States
M12 Sensor Connector, Female, 4Pos; Product Range Omega
58Y4277
M12 Sensor Connector, Female, 4Pos; Product Range Omega 58Y4277
M12 SENSOR CONNECTOR, FEMALE, 4POS; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

M12 SENSOR CONNECTOR, FEMALE, 4POS; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
M12 Sensor Connector, Female, 4Pos Rohs Compliant Omega - 69AJ0556 - Newark, An Avnet Company
Chicago, IL, United States
M12 Sensor Connector, Female, 4Pos Rohs Compliant Omega
69AJ0556
M12 Sensor Connector, Female, 4Pos Rohs Compliant Omega 69AJ0556
M12 SENSOR CONNECTOR, FEMALE, 4POS ROHS COMPLIANT: NA

M12 SENSOR CONNECTOR, FEMALE, 4POS ROHS COMPLIANT: NA

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5880-M12-S-F-FM-ND M12-S-F-FM 58Y4277 69AJ0556
Product Name Circular Connector Assemblies M12 Sensor Connector, Female, 4Pos; Product Range Omega M12 Sensor Connector, Female, 4Pos Rohs Compliant Omega
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-109-597-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers
HPH Series: High Density Signal PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details