OMEGA Engineering, Inc. Sensor Connector, 8Pos, M12, Cable; Product Range Omega M12.8-S-M-FM

Description
SENSOR CONNECTOR, 8POS, M12, CABLE; Product Range:M12 Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes
Datasheet
Description
SENSOR CONNECTOR, 8POS, M12, CABLE; Product Range:M12 Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector, 8Pos, M12, Cable; Product Range Omega - 51AH5794 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, 8Pos, M12, Cable; Product Range Omega
51AH5794
Sensor Connector, 8Pos, M12, Cable; Product Range Omega 51AH5794
SENSOR CONNECTOR, 8POS, M12, CABLE; Product Range:M12 Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, 8POS, M12, CABLE; Product Range:M12 Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AH5794
Product Name Sensor Connector, 8Pos, M12, Cable; Product Range Omega
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details