OMEGA Engineering, Inc. Optical Liquid Level Sensor LV171 / LV172

Description
The LV170 optical liquid sensor accurately detects the presence of liquid in fiberglass double-wall tanks, containment sumps and double-wall pipes. Built-in electronic switching ensures dependability throughout its long service life. This reusable sensor easily fits small, interstitial spaces and senses liquid hydrocarbons or water. The unit is unaffected by hydrocarbon vapors, thereby greatly reducing the risk of false alarms. The LV170 sensor is easy to remove, clean and reinstall after an alarm condition is triggered, or for maintenance. The LV170 electro-optical sensor contains an infrared LED and a light receiver. Continuous light from the LED is directed into a prism which forms the tip of the sensor. With no liquid present, light from the LED is reflected within the prism to the receiver. When rising liquid immerses the prism, the light is refracted out into the liquid, leaving little or no light to reach the receiver. Sensing this change, the receiver actuates electronic switching within the unit to operate an external alarm or control circuit.
Datasheet
Description
The LV170 optical liquid sensor accurately detects the presence of liquid in fiberglass double-wall tanks, containment sumps and double-wall pipes. Built-in electronic switching ensures dependability throughout its long service life. This reusable sensor easily fits small, interstitial spaces and senses liquid hydrocarbons or water. The unit is unaffected by hydrocarbon vapors, thereby greatly reducing the risk of false alarms. The LV170 sensor is easy to remove, clean and reinstall after an alarm condition is triggered, or for maintenance. The LV170 electro-optical sensor contains an infrared LED and a light receiver. Continuous light from the LED is directed into a prism which forms the tip of the sensor. With no liquid present, light from the LED is reflected within the prism to the receiver. When rising liquid immerses the prism, the light is refracted out into the liquid, leaving little or no light to reach the receiver. Sensing this change, the receiver actuates electronic switching within the unit to operate an external alarm or control circuit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Liquid Level Sensor - LV171 / LV172 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Optical Liquid Level Sensor
LV171 / LV172
Optical Liquid Level Sensor LV171 / LV172
The LV170 optical liquid sensor accurately detects the presence of liquid in fiberglass double-wall tanks, containment sumps and double-wall pipes. Built-in electronic switching ensures dependability throughout its long service life. This reusable sensor easily fits small, interstitial spaces and senses liquid hydrocarbons or water. The unit is unaffected by hydrocarbon vapors, thereby greatly reducing the risk of false alarms. The LV170 sensor is easy to remove, clean and reinstall after an alarm condition is triggered, or for maintenance. The LV170 electro-optical sensor contains an infrared LED and a light receiver. Continuous light from the LED is directed into a prism which forms the tip of the sensor. With no liquid present, light from the LED is reflected within the prism to the receiver. When rising liquid immerses the prism, the light is refracted out into the liquid, leaving little or no light to reach the receiver. Sensing this change, the receiver actuates electronic switching within the unit to operate an external alarm or control circuit.

The LV170 optical liquid sensor accurately detects the presence of liquid in fiberglass double-wall tanks, containment sumps and double-wall pipes. Built-in electronic switching ensures dependability throughout its long service life. This reusable sensor easily fits small, interstitial spaces and senses liquid hydrocarbons or water. The unit is unaffected by hydrocarbon vapors, thereby greatly reducing the risk of false alarms. The LV170 sensor is easy to remove, clean and reinstall after an alarm condition is triggered, or for maintenance. The LV170 electro-optical sensor contains an infrared LED and a light receiver. Continuous light from the LED is directed into a prism which forms the tip of the sensor. With no liquid present, light from the LED is reflected within the prism to the receiver. When rising liquid immerses the prism, the light is refracted out into the liquid, leaving little or no light to reach the receiver. Sensing this change, the receiver actuates electronic switching within the unit to operate an external alarm or control circuit.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Level Sensors
Product Number LV171 / LV172
Product Name Optical Liquid Level Sensor
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 150 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Water-Level Sensors - 255-00720 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 125 psi (87.97 m H2O)
View Details
Level Sensors - 2067063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 363 psi (255 m H2O)
Meter Technology Type Other (Such as tilt etc.)
Communication Interface Options Other Interface Type
View Details
Oil/Water Interface Transmitter - 2880-OWI - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System; Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details