OMEGA Engineering, Inc. Universal Liquid Level Sensor LV141 / LV142

Description
With its compact size, the LV140 single float, liquid level sensor is ideally suited for use in steel double-wall tanks or containment sump areas. It requires no calibration, and is easy to install and maintain. When positioned vertically at the bottom of a steel tank's stand pipe or in a sump, it reliably senses the presence of a liquid. It detects hydrocarbons and water as low as 3 /4 " from the bottom of a tank or sump. The LV140 sensor features an epoxy encapsulated design providing an environmental seal, making it a fine choice for harsh environments. An integral slosh shield guards the float from debris, thereby assuring dependable service. The LV140 universal liquid level sensor operates on a direct, simple principle. A float is equipped with powerful, permanent magnets. As the float rises or lowers with liquid level, it actuates a magnetic reed switch mounted within the stem. This condition either opens or closes the electrical circuit to operate an external alarm or control circuit. When mounted vertically, this basic design provides a consistent accuracy of 1 /8 inch. At the heart of the sensor is a durable reed switch to ensure long, trouble-free service. Hermetically sealed, these switches provide precise repeatability, with actuation points that remain constant over the life of the unit. Note: The LV140 sensor is a non-voltage- producing device and does not contain energy storing components. However, since primary use is in hazardous locations, an appropriate intrinsically safe (I.S.) interface device is required for its use.
Datasheet
Description
With its compact size, the LV140 single float, liquid level sensor is ideally suited for use in steel double-wall tanks or containment sump areas. It requires no calibration, and is easy to install and maintain. When positioned vertically at the bottom of a steel tank's stand pipe or in a sump, it reliably senses the presence of a liquid. It detects hydrocarbons and water as low as 3 /4 " from the bottom of a tank or sump. The LV140 sensor features an epoxy encapsulated design providing an environmental seal, making it a fine choice for harsh environments. An integral slosh shield guards the float from debris, thereby assuring dependable service. The LV140 universal liquid level sensor operates on a direct, simple principle. A float is equipped with powerful, permanent magnets. As the float rises or lowers with liquid level, it actuates a magnetic reed switch mounted within the stem. This condition either opens or closes the electrical circuit to operate an external alarm or control circuit. When mounted vertically, this basic design provides a consistent accuracy of 1 /8 inch. At the heart of the sensor is a durable reed switch to ensure long, trouble-free service. Hermetically sealed, these switches provide precise repeatability, with actuation points that remain constant over the life of the unit. Note: The LV140 sensor is a non-voltage- producing device and does not contain energy storing components. However, since primary use is in hazardous locations, an appropriate intrinsically safe (I.S.) interface device is required for its use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Liquid Level Sensor - LV141 / LV142 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Universal Liquid Level Sensor
LV141 / LV142
Universal Liquid Level Sensor LV141 / LV142
With its compact size, the LV140 single float, liquid level sensor is ideally suited for use in steel double-wall tanks or containment sump areas. It requires no calibration, and is easy to install and maintain. When positioned vertically at the bottom of a steel tank's stand pipe or in a sump, it reliably senses the presence of a liquid. It detects hydrocarbons and water as low as 3 /4 " from the bottom of a tank or sump. The LV140 sensor features an epoxy encapsulated design providing an environmental seal, making it a fine choice for harsh environments. An integral slosh shield guards the float from debris, thereby assuring dependable service. The LV140 universal liquid level sensor operates on a direct, simple principle. A float is equipped with powerful, permanent magnets. As the float rises or lowers with liquid level, it actuates a magnetic reed switch mounted within the stem. This condition either opens or closes the electrical circuit to operate an external alarm or control circuit. When mounted vertically, this basic design provides a consistent accuracy of 1 /8 inch. At the heart of the sensor is a durable reed switch to ensure long, trouble-free service. Hermetically sealed, these switches provide precise repeatability, with actuation points that remain constant over the life of the unit. Note: The LV140 sensor is a non-voltage- producing device and does not contain energy storing components. However, since primary use is in hazardous locations, an appropriate intrinsically safe (I.S.) interface device is required for its use.

With its compact size, the LV140 single float, liquid level sensor is ideally suited for use in steel double-wall tanks or containment sump areas. It requires no calibration, and is easy to install and maintain. When positioned vertically at the bottom of a steel tank's stand pipe or in a sump, it reliably senses the presence of a liquid. It detects hydrocarbons and water as low as 3 /4 " from the bottom of a tank or sump. The LV140 sensor features an epoxy encapsulated design providing an environmental seal, making it a fine choice for harsh environments. An integral slosh shield guards the float from debris, thereby assuring dependable service. The LV140 universal liquid level sensor operates on a direct, simple principle. A float is equipped with powerful, permanent magnets. As the float rises or lowers with liquid level, it actuates a magnetic reed switch mounted within the stem. This condition either opens or closes the electrical circuit to operate an external alarm or control circuit. When mounted vertically, this basic design provides a consistent accuracy of 1 /8 inch. At the heart of the sensor is a durable reed switch to ensure long, trouble-free service. Hermetically sealed, these switches provide precise repeatability, with actuation points that remain constant over the life of the unit. Note: The LV140 sensor is a non-voltage- producing device and does not contain energy storing components. However, since primary use is in hazardous locations, an appropriate intrinsically safe (I.S.) interface device is required for its use.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Level Sensors
Product Number LV141 / LV142
Product Name Universal Liquid Level Sensor
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Output Options AnalogVoltage
Unlock Full Specs
to access all available technical data

Similar Products

Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Compact Ultrasonic Level Transmitter - LST300 - ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Measuring Range 9.84 to 394 inch (250 to 10000 mm)
Accuracy (Continuous Level) 0.0800 +/-inch (2.03 +/-mm)
View Details
Measurement - Level - vibration - 159300232 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Vibrating/Tuning Fork Method
View Details
Non-Contact Level Monitoring Using Combined Technologies and Optical Sensors -  - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details