OMEGA Engineering, Inc. Platform Scale LSC7000

Description
Sustained accuracy and long life are built into every LSC7000 Series remote platform scale. Their clean, durable design makes these scales ideal for weighing or counting applications. The 2 and 5 lb ranges have a 203 x 203 mm (8 x 8") aluminum cover and a rugged fabricated construction. Ranges 10 lb and up have 305 x 356 mm (12 x 14") stainless steel covers and a rugged cast structure. Both structures are designed to give years of accurate, trouble-free service.
Description
Sustained accuracy and long life are built into every LSC7000 Series remote platform scale. Their clean, durable design makes these scales ideal for weighing or counting applications. The 2 and 5 lb ranges have a 203 x 203 mm (8 x 8") aluminum cover and a rugged fabricated construction. Ranges 10 lb and up have 305 x 356 mm (12 x 14") stainless steel covers and a rugged cast structure. Both structures are designed to give years of accurate, trouble-free service.

Suppliers

Company
Product
Description
Supplier Links
Platform Scale - LSC7000 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Platform Scale
LSC7000
Platform Scale LSC7000
Sustained accuracy and long life are built into every LSC7000 Series remote platform scale. Their clean, durable design makes these scales ideal for weighing or counting applications. The 2 and 5 lb ranges have a 203 x 203 mm (8 x 8") aluminum cover and a rugged fabricated construction. Ranges 10 lb and up have 305 x 356 mm (12 x 14") stainless steel covers and a rugged cast structure. Both structures are designed to give years of accurate, trouble-free service.

Sustained accuracy and long life are built into every LSC7000 Series remote platform scale. Their clean, durable design makes these scales ideal for weighing or counting applications. The 2 and 5 lb ranges have a 203 x 203 mm (8 x 8") aluminum cover and a rugged fabricated construction. Ranges 10 lb and up have 305 x 356 mm (12 x 14") stainless steel covers and a rugged cast structure. Both structures are designed to give years of accurate, trouble-free service.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Scales and Balances
Product Number LSC7000
Product Name Platform Scale
Type Check Weighing Scale; Counting Scale; Floor Scale
Display None
Interface Other Interface; 3m Cable
Ratings / Certifications Other; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crane Weigher WLL ton 0.75 - 6097130750 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 1653 lbs (750 kg)
View Details
Bin Weighing Module with A-Frame Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Application Bins
View Details
Weighing module for RTN/M2A/33t - 1-RTN/M2A33T - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 72753 lbs (32995 kg)
View Details
Weighing Scales - 193153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Other Scale; Weighing Scale
Ratings / Certifications Other; RoHS Certified
Capacity 77.17 lbs (35 kg)
View Details