Red Lion Controls, Inc. Multifunction Meter; Supply Voltage Min Red Lion Controls LPAXCK00

Description
MULTIFUNCTION METER; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC; Backlighting Colour:-; No. of Digits / Alpha:6; Display Size:-; Screen Size:1.5"; Panel Cutout Height:92.2mm; Panel Cutout Width:236mm; Panel Cutout Diameter:-RoHS Compliant: NA
Datasheet
Description
MULTIFUNCTION METER; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC; Backlighting Colour:-; No. of Digits / Alpha:6; Display Size:-; Screen Size:1.5"; Panel Cutout Height:92.2mm; Panel Cutout Width:236mm; Panel Cutout Diameter:-RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Meter; Supply Voltage Min Red Lion Controls - 84K7464 - Newark, An Avnet Company
Chicago, IL, United States
Multifunction Meter; Supply Voltage Min Red Lion Controls
84K7464
Multifunction Meter; Supply Voltage Min Red Lion Controls 84K7464
MULTIFUNCTION METER; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC; Backlighting Colour:-; No. of Digits / Alpha:6; Display Size:-; Screen Size:1.5"; Panel Cutout Height:92.2mm; Panel Cutout Width:236mm; Panel Cutout Diameter:-RoHS Compliant: NA

MULTIFUNCTION METER; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC; Backlighting Colour:-; No. of Digits / Alpha:6; Display Size:-; Screen Size:1.5"; Panel Cutout Height:92.2mm; Panel Cutout Width:236mm; Panel Cutout Diameter:-RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 84K7464
Product Name Multifunction Meter; Supply Voltage Min Red Lion Controls
Number of Characters 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details