MULTIFUNCTION METER; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC; Backlighting Colour:-; No. of Digits / Alpha:6; Display Size:-; Screen Size:1.5"; Panel Cutout Height:92.2mm; Panel Cutout Width:236mm; Panel Cutout Diameter:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital LED Displays |
| Product Number | 84K7466 |
| Product Name | Multifunction Meter; Supply Voltage Min Red Lion Controls |
| Number of Characters | 6 # |