OMEGA Engineering, Inc. Compact Design Linear Potentiometer LP803

Description
SPECIFICATIONS Resistance: 1000 ω/in ±20% Power Rating: 0.25 Watts/in Linearity: 1% FS Repeatability: 0.0127 mm (0.0005") Resolution: 0.00127 mm (0.00005") Operating Temperature: -40 to 80°C (-40 to 175°F) Wiper Current: <1 µA Starting Force: 1 oz max Mechanical Travel: Range +1.27 mm (+0.05") minimum Life: 1 billion @ 300 mm (12")/sec 1.8 m (70")/sec max, decreases life Construction: Anodized cast aluminum (shaft, stainless steel)
Datasheet
Description
SPECIFICATIONS Resistance: 1000 ω/in ±20% Power Rating: 0.25 Watts/in Linearity: 1% FS Repeatability: 0.0127 mm (0.0005") Resolution: 0.00127 mm (0.00005") Operating Temperature: -40 to 80°C (-40 to 175°F) Wiper Current: <1 µA Starting Force: 1 oz max Mechanical Travel: Range +1.27 mm (+0.05") minimum Life: 1 billion @ 300 mm (12")/sec 1.8 m (70")/sec max, decreases life Construction: Anodized cast aluminum (shaft, stainless steel)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Design Linear Potentiometer - LP803 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Compact Design Linear Potentiometer
LP803
Compact Design Linear Potentiometer LP803
SPECIFICATIONS Resistance: 1000 ω/in ±20% Power Rating: 0.25 Watts/in Linearity: 1% FS Repeatability: 0.0127 mm (0.0005") Resolution: 0.00127 mm (0.00005") Operating Temperature: -40 to 80°C (-40 to 175°F) Wiper Current: <1 µA Starting Force: 1 oz max Mechanical Travel: Range +1.27 mm (+0.05") minimum Life: 1 billion @ 300 mm (12")/sec 1.8 m (70")/sec max, decreases life Construction: Anodized cast aluminum (shaft, stainless steel)

SPECIFICATIONS
Resistance: 1000 Ω/in ±20%
Power Rating: 0.25 Watts/in
Linearity: 1% FS
Repeatability: 0.0127 mm (0.0005")
Resolution: 0.00127 mm (0.00005")
Operating Temperature: -40 to 80°C (-40 to 175°F)
Wiper Current: <1 µA
Starting Force: 1 oz max
Mechanical Travel: Range +1.27 mm (+0.05") minimum
Life: 1 billion @ 300 mm (12")/sec 1.8 m (70")/sec max, decreases life
Construction: Anodized cast aluminum (shaft, stainless steel)

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Linear Position Sensors
Product Number LP803
Product Name Compact Design Linear Potentiometer
Sensor Technology Linear Potentiometer
Body Shape Cylindrical
Measurement Range 1 to 10 inch (25.4 to 254 mm)
Linearity 1 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details