OMEGA Engineering, Inc. Crystals LNCD1-20M

Description
20MHz ±50ppm Crystal 8pF 70 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
20MHz ±50ppm Crystal 8pF 70 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-LNCD1-20MDKR-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±50ppm Crystal 8pF 70 Ohms 2-SMD, No Lead

20MHz ±50ppm Crystal 8pF 70 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 644-LNCD1-20MTR-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±50ppm Crystal 8pF 70 Ohms 2-SMD, No Lead

20MHz ±50ppm Crystal 8pF 70 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 644-LNCD1-20MCT-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±50ppm Crystal 8pF 70 Ohms 2-SMD, No Lead

20MHz ±50ppm Crystal 8pF 70 Ohms 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-LNCD1-20MDKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details
Crystals - XC874TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 30 ppm
Load Capacitance 12 pF
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
4 Pin Crystal C3E - C3E-27.120-12-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 27.12 MHz
Load Capacitance 12 pF
View Details