OMEGA Engineering, Inc. Crystals LNCD1-13.56M

Description
13.56MHz ±50ppm Crystal 8pF 120 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
13.56MHz ±50ppm Crystal 8pF 120 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-LNCD1-13.56MDKR-ND - DigiKey
Thief River Falls, MN, United States
13.56MHz ±50ppm Crystal 8pF 120 Ohms 2-SMD, No Lead

13.56MHz ±50ppm Crystal 8pF 120 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 644-LNCD1-13.56MTR-ND - DigiKey
Thief River Falls, MN, United States
13.56MHz ±50ppm Crystal 8pF 120 Ohms 2-SMD, No Lead

13.56MHz ±50ppm Crystal 8pF 120 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 644-LNCD1-13.56MCT-ND - DigiKey
Thief River Falls, MN, United States
13.56MHz ±50ppm Crystal 8pF 120 Ohms 2-SMD, No Lead

13.56MHz ±50ppm Crystal 8pF 120 Ohms 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-LNCD1-13.56MDKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
4 Pin Crystal C6S - C6S-14.7456-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 14.75 MHz
Load Capacitance 12 pF
View Details
Crystals - X423-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TB-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers