Red Lion Controls, Inc. Panel Meters - Counters, Hour Meters LIBC1000

Description
COUNTER LCD 4 CHAR 115V PANEL MT
Request a Quote Datasheet
Description
COUNTER LCD 4 CHAR 115V PANEL MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Panel Meters - Counters, Hour Meters
LIBC1000-ND
Panel Meters - Counters, Hour Meters LIBC1000-ND
COUNTER LCD 4 CHAR 115V PANEL MT

COUNTER LCD 4 CHAR 115V PANEL MT

Buy Now Datasheet
Preset Counter, 4, 115Vac; No. Of Digits / Alpha Red Lion Controls - 18M8452 - Newark, An Avnet Company
Chicago, IL, United States
Preset Counter, 4, 115Vac; No. Of Digits / Alpha Red Lion Controls
18M8452
Preset Counter, 4, 115Vac; No. Of Digits / Alpha Red Lion Controls 18M8452
PRESET COUNTER, 4, 115VAC; No. of Digits / Alpha:4; Digit Height:12.7mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Operating Temperature Min:0°C; Operating Temperature Max:50°C RoHS Compliant: Yes

PRESET COUNTER, 4, 115VAC; No. of Digits / Alpha:4; Digit Height:12.7mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Operating Temperature Min:0°C; Operating Temperature Max:50°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Counters Digital Counters
Product Number LIBC1000-ND 18M8452
Product Name Panel Meters - Counters, Hour Meters Preset Counter, 4, 115Vac; No. Of Digits / Alpha Red Lion Controls
Operating Temperature 32 to 122 F (0 to 50 C) 32 to 122 F (0 to 50 C)
Direction Up Count; Down Count; Bi-directional Counter
Functions Preset
Reset Remote; Manual
Display Type LCD
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Counter, CH Series - CH-7A - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Number of Functions Single
Direction Up Count
View Details
Counters - 2698526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset None; No Reset
Display Type Wheels/Dial; Analogue
Number of Digits 6
View Details
VIPA SLIO Module, Function Modules - 050-1BA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
LT DIN Rail Digital Transmitter with Serial Data Communication and Analog outputs for Totalizer 0-1 mA, 4-20 mA or 0-10V Analog Process Signals -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Count Totalizer
Signal Input Type Current
View Details