Red Lion Controls, Inc. Panel Meters - Counters, Hour Meters LD4T06P0

Description
RELAY TIME DELAY 5A 120V CHASSIS
Request a Quote Datasheet
Description
RELAY TIME DELAY 5A 120V CHASSIS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Panel Meters - Counters, Hour Meters
RLC125-ND
Panel Meters - Counters, Hour Meters RLC125-ND
RELAY TIME DELAY 5A 120V CHASSIS

RELAY TIME DELAY 5A 120V CHASSIS

Buy Now Datasheet
Large Display Timer And Cycle Counter; No. Of Digits / Alpha Red Lion Controls - 84K7460 - Newark, An Avnet Company
Chicago, IL, United States
Large Display Timer And Cycle Counter; No. Of Digits / Alpha Red Lion Controls
84K7460
Large Display Timer And Cycle Counter; No. Of Digits / Alpha Red Lion Controls 84K7460
LARGE DISPLAY TIMER AND CYCLE COUNTER; No. of Digits / Alpha:6; Digit Height:101mm; Supply Voltage Min:21.6VDC; Supply Voltage Max:250VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

LARGE DISPLAY TIMER AND CYCLE COUNTER; No. of Digits / Alpha:6; Digit Height:101mm; Supply Voltage Min:21.6VDC; Supply Voltage Max:250VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Counters Digital Counters
Product Number RLC125-ND 84K7460
Product Name Panel Meters - Counters, Hour Meters Large Display Timer And Cycle Counter; No. Of Digits / Alpha Red Lion Controls
Operating Temperature 32 to 149 F (0 to 65 C) 32 to ? F (0 to ? C)
Direction Up Count; Down Count; Bi-directional Counter
Reset Remote; Manual
Display Type LED
Digit Height 4 inches (102 mm) 3.98 inches (101 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Totalizing Counter, PS2 T Series - PS2TLA - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Direction Up Count
View Details
VIPA SLIO Module, Function Modules - 050-1BA10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Counters - 8966970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset Remote; Remote
View Details