OMEGA Engineering, Inc. Angle, Linear Position Measuring LD400-2.5

Description
MINIATURE LVDT DISPLACEMENT TRAN
Request a Quote Datasheet
Description
MINIATURE LVDT DISPLACEMENT TRAN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 5880-LD400-2.5-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
5880-LD400-2.5-ND
Angle, Linear Position Measuring 5880-LD400-2.5-ND
MINIATURE LVDT DISPLACEMENT TRAN

MINIATURE LVDT DISPLACEMENT TRAN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 5880-LD400-2.5-ND
Product Name Angle, Linear Position Measuring
Measurement Range 0.0984 inch (2.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Heavy-Duty, High-Performance Linear Displacement and Level Measurement Probe - SANTEST GYRHP-MR6 - Exsenco, LLC
Specs
Body Shape Cylindrical
Measurement Range 0.5906 to 39.37 inch (15 to 1000 mm)
Linearity 0.0250 ±% Full Scale
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Laser Triangulation Sensor - RF605 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.9843 to 19.69 inch (25 to 500 mm)
View Details
Position, Proximity, Speed (Modules) - Z5612-ND - DigiKey
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details